RS Components, Ltd. Anti Static Storage Boxes 2141092

Description
Black conductive tote box 400x300x145mm
Request a Quote
Description
Black conductive tote box 400x300x145mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 2141092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
2141092
Anti Static Storage Boxes 2141092
Black conductive tote box 400x300x145mm

Black conductive tote box 400x300x145mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2141092
Product Name Anti Static Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 3034696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Steel; Steel
Height 2.99 inch (76 mm)
View Details
Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details
Anti Static Storage Boxes - 218581 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details