ROSE Stainless Steel RMS Enclosures with
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2134087 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 19.69 inch (500 mm) |
| Depth | 19.69 inch (500 mm) |
| Material | Steel - Stainless; 304 Stainless Steel |