RS Components, Ltd. UV LEDs 2121839

Description
StanleyUVC LED ZEUBE LEDiLSel 265nm 35mW
Request a Quote
Description
StanleyUVC LED ZEUBE LEDiLSel 265nm 35mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
UV LEDs
2121839
UV LEDs 2121839
StanleyUVC LED ZEUBE LEDiLSel 265nm 35mW

StanleyUVC LED ZEUBE LEDiLSel 265nm 35mW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2121839
Product Name UV LEDs
LED Type Ultraviolet
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
RS Components, Ltd.
Specs
LED Type White; Hot White
Color Temperature 2700 K
Array Array
View Details
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 5000 K
Array Array
View Details