RS Components, Ltd. BBC micro:bit Cases 2118948

Description
Orange KittenBot Case for micro:bit V2
Request a Quote
Description
Orange KittenBot Case for micro:bit V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2118948 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2118948
BBC micro:bit Cases 2118948
Orange KittenBot Case for micro:bit V2

Orange KittenBot Case for micro:bit V2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2118948
Product Name BBC micro:bit Cases
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Transit Cases - 2657643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
View Details
Transit Cases - 2820320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 32.91 inch (836 mm)
View Details
Transit Cases - 2874556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 14.02 inch (356 mm)
View Details