RS Components, Ltd. LED Arrays 2103082

Description
OSLON Square Flat PowerStar 3500K CRI90
Request a Quote
Description
OSLON Square Flat PowerStar 3500K CRI90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
LED Arrays
2103082
LED Arrays 2103082
OSLON Square Flat PowerStar 3500K CRI90

OSLON Square Flat PowerStar 3500K CRI90

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2103082
Product Name LED Arrays
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
RS Components, Ltd.
Specs
LED Type White; Ultra White
Color Temperature 6500 K
Array Array
View Details
RS Components, Ltd.
Specs
LED Type White; Ultra White
Optical Power Output 980 milliwatts
Array Array
View Details
RS Components, Ltd.
Specs
LED Type Blue; Deep Blue
Optical Power Output 660 milliwatts
Array Array
View Details