RS Components, Ltd. Proximity Sensors 2100749

Description
Small openings ultrasonic sensor - 150mm
Request a Quote
Description
Small openings ultrasonic sensor - 150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2100749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2100749
Proximity Sensors 2100749
Small openings ultrasonic sensor - 150mm

Small openings ultrasonic sensor - 150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2100749
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Smooth Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - 334843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0 to 39.37 inch (0.0 to 1000 mm)
View Details
Proximity Sensors - 2181175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 157 inch (4000 mm)
View Details
Proximity Sensors - 204885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Circular
Operation Distance 1.18 to 197 inch (30 to 5000 mm)
View Details