RS Components, Ltd. Photodiodes 2097979

Description
1x SMT APD starboard,800nm,200m m wire
Request a Quote
Description
1x SMT APD starboard,800nm,200m m wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2097979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2097979
Photodiodes 2097979
1x SMT APD starboard,800nm,200m m wire

1x SMT APD starboard,800nm,200mm wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photodiodes
Product Number 2097979
Product Name Photodiodes
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2097968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 2550 nm (9000 to 25500 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 2097978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon; Si
View Details
Photodiodes - 2121835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 1000 nm (10000 Å)
View Details