RS Components, Ltd. Multi-Band Antennas 2097261

Description
OMNI,DBAND,30cm,698- 960,1690-4000MHz
Request a Quote
Description
OMNI,DBAND,30cm,698- 960,1690-4000MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2097261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2097261
Multi-Band Antennas 2097261
OMNI,DBAND,30cm,698- 960,1690-4000MHz

OMNI,DBAND,30cm,698-960,1690-4000MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2097261
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2198151 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 dB
View Details
WiFi Antennas - 2269047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
Multi-Band Antennas - 2107146 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to 4000.0 MHz
Gain 5.4 dB
View Details
Multi-Band Antennas - 2058715 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details