RS Components, Ltd. Telemetry Antennas 2097239

Description
Antenna, 900 MHz Dipole, IP67
Request a Quote
Description
Antenna, 900 MHz Dipole, IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2097239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2097239
Telemetry Antennas 2097239
Antenna, 900 MHz Dipole, IP67

Antenna, 900 MHz Dipole, IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2097239
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 858.0 to 878.0 MHz
Gain 8 dB
View Details
Telemetry Antennas - 2675033P - RS Components, Ltd.
Specs
Applications Telemetry
View Details
Telemetry Antennas - 2608496 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 5900.0 to 8500.0 MHz
Gain -1.9 dB
View Details
Multi-Band Antennas - 1248872 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 790.0 to 2700.0 MHz
Gain 3 dB
View Details