Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
RS COMPONENTS, LTD.
2084589 -- HEAVY DUTY POWER CONNECTOR INSERTS & MODULES
RS Components, Ltd.
Heavy Duty Power Connector Inserts & Modules
2084589
Description
HMK 40A 690V 3 Pin Female Screw Terminal
Request a Quote
Email Supplier
Description
HMK 40A 690V 3 Pin Female Screw Terminal
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Inserts & Modules
2084589
Heavy Duty Power Connector Inserts & Modules
2084589
HMK 40A 690V 3 Pin Female Screw Terminal
HMK 40A 690V 3 Pin Female Screw Terminal
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Connectors
Product Number
2084589
Product Name
Heavy Duty Power Connector Inserts & Modules
Device Type
Receptacle; Power Entry Module
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Heavy Duty Power Connector Inserts & Modules
2084330
Specs
Device Type
Receptacle; Power Entry Module
Standards / Certifications
RoHS
Voltage Rating
250 volts
View Details
RS Components, Ltd.
Industrial Power Connectors
1254476
Specs
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall Mount
Standards / Certifications
RoHS
View Details
RS Components, Ltd.
Heavy Duty Power Connector Inserts & Modules
2084092
Specs
Device Type
Plug; Power Entry Module
Standards / Certifications
RoHS
Voltage Rating
1000 volts
View Details
RS Components, Ltd.
Compact Power Connectors
1805408
Specs
Device Type
Receptacle; Compact Power Connectors
Standards / Certifications
RoHS
Current Rating
20 amps
View Details