RS Components, Ltd. 2063564

Description
Machine Suitablity:- KL series printers 60/70/100/750/2000/7 000/7200/8100/8200 Tape Width = 18 mm Works With Printer Models = KL-100, KL-2000, KL-60, KL-70, KL-7000, KL-7200, KL-750, KL-8100, KL-8200 Background Colour = White Print Colour = Red Laminated = Yes Tape Length = 8 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2063564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Machine Suitablity:- KL series printers 60/70/100/750/2000/7 000/7200/8100/8200 Tape Width = 18 mm Works With Printer Models = KL-100, KL-2000, KL-60, KL-70, KL-7000, KL-7200, KL-750, KL-8100, KL-8200 Background Colour = White Print Colour = Red Laminated = Yes Tape Length = 8 m

Machine Suitablity:- KL series printers 60/70/100/750/2000/7000/7200/8100/8200
Tape Width = 18 mm
Works With Printer Models = KL-100, KL-2000, KL-60, KL-70, KL-7000, KL-7200, KL-750, KL-8100, KL-8200
Background Colour = White
Print Colour = Red
Laminated = Yes
Tape Length = 8 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Label Materials
Product Number 2063564
Width 0.7087 inches (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232858 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2861706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 12 inches (305 mm)
Length 1.67 ft (5.08 dm)
View Details
 - 4505975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Width 0.6299 inches (16 mm)
Length 0.1247 ft (0.3800 dm)
View Details
 - 4453593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Width 0.5906 inches (15 mm)
Length 0.1247 ft (0.3800 dm)
View Details