Surge Protection PP U-DFN1616-2 T&R 3K
| RS Components, Ltd. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 2060280 |
| Product Name | TVS Diodes |
| Arrangement | Common Catode |
| Diode Type | Transient Voltage Suppressor Diodes |
| Diode Applications | Protector |
| RoHS Compliant | RoHS |