RS Components, Ltd. V & Wedge Belts 2056777

Description
Cogged Wedge Belt XPZ962
Request a Quote
Description
Cogged Wedge Belt XPZ962
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2056777 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2056777
V & Wedge Belts 2056777
Cogged Wedge Belt XPZ962

Cogged Wedge Belt XPZ962

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2056777
Product Name V & Wedge Belts
Belt Length 37.87 inch (962.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149774 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1739968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 2149766 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details