RS Components, Ltd. Proximity Sensors 204871

Description
Transducer Ultrasonic Receiver 15V -80dB
Request a Quote
Description
Transducer Ultrasonic Receiver 15V -80dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 204871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
204871
Proximity Sensors 204871
Transducer Ultrasonic Receiver 15V -80dB

Transducer Ultrasonic Receiver 15V -80dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 204871
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1871799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 39.37 inch (1000 mm)
View Details
Proximity Sensors - 334843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0 to 39.37 inch (0.0 to 1000 mm)
View Details
Proximity Sensors - 204850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Circular
Operation Distance 9.84 to 197 inch (250 to 5000 mm)
View Details
Proximity Sensors - 2181171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details