RS Components, Ltd. Proximity Sensors 204868

Description
Ultrasonic Sensor Transmitter 40kHz
Request a Quote
Description
Ultrasonic Sensor Transmitter 40kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 204868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
204868
Proximity Sensors 204868
Ultrasonic Sensor Transmitter 40kHz

Ultrasonic Sensor Transmitter 40kHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 204868
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 39.37 inch (1000 mm)
View Details
Proximity Sensors - 334846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 3.94 to 39.37 inch (100 to 1000 mm)
View Details
Proximity Sensors - 204881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Circular
Operation Distance 1.18 to 394 inch (30 to 10000 mm)
View Details
Proximity Sensors - 204872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Circular
Operation Distance 9.84 to 315 inch (250 to 8000 mm)
View Details