Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
RS COMPONENTS, LTD.
2042763 -- RECHARGEABLE BATTERY PACKS
RS Components, Ltd.
Rechargeable Battery Packs
2042763
Description
3.6V NiCd B Rechargeable Battery Pack, 7
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3.6V NiCd B Rechargeable Battery Pack, 7
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rechargeable Battery Packs
2042763
Rechargeable Battery Packs
2042763
3.6V NiCd B Rechargeable Battery Pack, 7
3.6V NiCd B Rechargeable Battery Pack, 7
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
2042763
Product Name
Rechargeable Battery Packs
Secondary Batteries
Nickel-cadmium
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rechargeable Battery Packs
626073
Specs
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies
Voltage
7.4 volts
View Details
RS Components, Ltd.
Lead Acid Batteries
1748863
Specs
Lead Acid Batteries
Absorbent Glass Mat; Agm
Application
Emergency lighting
Capacity
25.8 ampere-hr
View Details
RS Components, Ltd.
Lead Acid Batteries
1984036
Specs
Lead Acid Batteries
Absorbent Glass Mat; Agm
Capacity
6.5 ampere-hr
Width / Diameter
5.94 inch (151 mm)
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1449412
Specs
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies; 78 x 68 x 19 mm
Capacity
5.2 ampere-hr
View Details