RS Components, Ltd. Fibre Optic Sensors 2040682

Description
RS PRO FD2-PB11R Fibre Optic Sensor
Request a Quote
Description
RS PRO FD2-PB11R Fibre Optic Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Sensors - 2040682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Sensors
2040682
Fibre Optic Sensors 2040682
RS PRO FD2-PB11R Fibre Optic Sensor

RS PRO FD2-PB11R Fibre Optic Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 2040682
Product Name Fibre Optic Sensors
Operation Distance 3.94E-4 inch (0.0100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Sensors - 4109044 - RS Components, Ltd.
Specs
Operation Distance 1.77 inch (45 mm)
Electrical Connection Cable
Length 1.06 inch (27 mm)
View Details
Photoelectric Sensors - 309920 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 3.15 inch (80 mm)
View Details
Fibre Optic Sensors - 2522098 - RS Components, Ltd.
Specs
Operation Distance 1.57 to 9.45 inch (40 to 240 mm)
View Details
Photoelectric Sensors - 309904 - RS Components, Ltd.
Specs
Body Shape Other; Fork
View Details