RS Components, Ltd. Pipe Cutters 2039623

Description
PAN-V0S-8 tubing cutter
Request a Quote
Description
PAN-V0S-8 tubing cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Cutters - 2039623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pipe Cutters
2039623
Pipe Cutters 2039623
PAN-V0S-8 tubing cutter

PAN-V0S-8 tubing cutter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe and Tube Cutters
Product Number 2039623
Product Name Pipe Cutters
Tubing / Pipe Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2039604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Diameter 0.3937 inch (10 mm)
Tool Weight 0.0463 lbs (0.0210 kg)
Standards RoHS Compliant
View Details
Pipe Cutters - 2545766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.5906 inch (15 mm)
Standards RoHS Compliant
View Details
Pipe Cutters - 1829983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 1.65 inch (42 mm)
View Details
Pipe Cutters - 2877021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Copper
Tubing / Pipe Diameter 0.6299 inch (16 mm)
View Details