Set of insulating bushes for insulation between the component and the heatsink. Available in polyester (version D), nylon (version N) or fibreglass reinforced polyester (GFP version).
Inside Diameter = 2.8mm
Body Outside Diameter = 3.6mm
Body Length = 2.5mm
Flange Diameter = 6mm
Material = Nylon
RS Components, Ltd. | |
---|---|
Product Category | Electrical Insulators |
Product Number | 2031270 |
Type | Screw Insulators |