RS Components, Ltd. Pneumatic Filters 2030653

Description
LFMBA-1/4-D-MINI-A fine filter combinati
Request a Quote
Description
LFMBA-1/4-D-MINI-A fine filter combinati
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2030653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2030653
Pneumatic Filters 2030653
LFMBA-1/4-D-MINI-A fine filter combinati

LFMBA-1/4-D-MINI-A fine filter combinati

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2030653
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
Pneumatic Filters - 315836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details
HVAC Air Filters - 7302808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 620 SCFM (1053 m³/hr)
View Details
Fan Filters - 2675262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 6.73 inch (171 mm)
View Details