RS Components, Ltd. Filter Regulators 2029713

Description
LFR-3/4-D-5M-MIDI filter regulator
Request a Quote
Description
LFR-3/4-D-5M-MIDI filter regulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029713
Filter Regulators 2029713
LFR-3/4-D-5M-MIDI filter regulator

LFR-3/4-D-5M-MIDI filter regulator

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029713
Product Name Filter Regulators
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 2030523 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Ball Valves - 1215604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2/2-Way Valve, 3/2-Way Valve, Ball, Piston Spool Valve
Primary Material Brass / Bronze; Brass
Valve Size 0.38 inch (9.52 mm)
View Details
Pneumatic Manual Control Valves - 1259900 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Filter Regulators - 2029861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 174.05 psi (122 m H2O)
Connection Description Threaded
View Details