RS Components, Ltd. Filter Regulators 2029422

Description
MSB6-1/2-FRC6:J2M1 service unit combinat
Request a Quote
Description
MSB6-1/2-FRC6:J2M1 service unit combinat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029422
Filter Regulators 2029422
MSB6-1/2-FRC6:J2M1 service unit combinat

MSB6-1/2-FRC6:J2M1 service unit combinat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029422
Product Name Filter Regulators
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 2022134 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Filter Regulators - 2024271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 174.05 psi (122 m H2O)
Connection Description Threaded
View Details
Pneumatic Solenoid Valves - 1215800 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Stainless Steel; Stainless steel
Media Air
View Details
Pneumatic Regulators - 2312781 - RS Components, Ltd.
Specs
Primary Material Brass / Bronze; Nickel Plated Brass
Media Air
Maximum Pressure 217.56 psi (153 m H2O)
View Details