RS Components, Ltd. Filter Regulators 2029421

Description
MSB6-1/2:C3J3-WP service unit combinatio
Request a Quote
Description
MSB6-1/2:C3J3-WP service unit combinatio
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029421
Filter Regulators 2029421
MSB6-1/2:C3J3-WP service unit combinatio

MSB6-1/2:C3J3-WP service unit combinatio

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029421
Product Name Filter Regulators
Maximum Pressure 261.07 psi (184 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Regulators - 1259944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 29.01 to 145.04 psi (20.41 to 102 m H2O)
Connection Description Threaded
View Details
Filter Regulator Lubricators - 1366743 - RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 21.76 to 290.08 psi (15.31 to 204 m H2O)
Connection Description Threaded
View Details
Filter Regulators - 2024309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 174.05 psi (122 m H2O)
Connection Description Threaded
View Details
Pneumatic Pressure Regulators - 2030513 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details