RS Components, Ltd. Filter Regulators 2029381

Description
MSB6-1/2:C3J2M1-WP service unit combinat
Request a Quote
Description
MSB6-1/2:C3J2M1-WP service unit combinat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029381
Filter Regulators 2029381
MSB6-1/2:C3J2M1-WP service unit combinat

MSB6-1/2:C3J2M1-WP service unit combinat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029381
Product Name Filter Regulators
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 2030376 - RS Components, Ltd.
Specs
Primary Material Die Cast Zinc, Nitrile Rubber
Media Air
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Filter Regulators - 2029674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 174.05 psi (122 m H2O)
Connection Description Threaded
View Details
Pneumatic Pressure Regulators - 2030386 - RS Components, Ltd.
Specs
Media Air
Maximum Pressure 130.53 psi (91.87 m H2O)
Connection Description Threaded; Threaded
View Details
Filter Regulators - 2029819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 174.05 psi (122 m H2O)
Connection Description Threaded
View Details