RS Components, Ltd. Filter Regulators 2029369

Description
MSB4-1/4:C3J2D1A1F3- WP service unit comb
Request a Quote
Description
MSB4-1/4:C3J2D1A1F3- WP service unit comb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029369
Filter Regulators 2029369
MSB4-1/4:C3J2D1A1F3- WP service unit comb

MSB4-1/4:C3J2D1A1F3-WP service unit comb

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029369
Product Name Filter Regulators
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Regulators - 315862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Pneumatic Pressure Regulators - 1215660 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 290.08 psi (204 m H2O)
View Details
Pneumatic Regulators - 315881 - RS Components, Ltd.
Specs
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
Media Temperature 14 F (-10 C)
View Details
Pneumatic Pressure Regulators - 2030367 - RS Components, Ltd.
Specs
Primary Material Die Cast Zinc
Media Air
Maximum Pressure 232.06 psi (163 m H2O)
View Details