RS Components, Ltd. Filter Regulators 2029357

Description
MSB4-1/4:C3J2-WP service unit combinatio
Request a Quote
Description
MSB4-1/4:C3J2-WP service unit combinatio
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029357
Filter Regulators 2029357
MSB4-1/4:C3J2-WP service unit combinatio

MSB4-1/4:C3J2-WP service unit combinatio

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029357
Product Name Filter Regulators
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 1215660 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 290.08 psi (204 m H2O)
View Details
Filter Regulators - 2029375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 232.06 psi (163 m H2O)
Connection Description Threaded
View Details
Filter Regulators - 1367055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details
Filter Regulators - 1367053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details