RS Components, Ltd. Filter Regulators 2029339

Description
MSB4-1/8-FRC5:J1M1 service unit combinat
Request a Quote
Description
MSB4-1/8-FRC5:J1M1 service unit combinat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029339
Filter Regulators 2029339
MSB4-1/8-FRC5:J1M1 service unit combinat

MSB4-1/8-FRC5:J1M1 service unit combinat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029339
Product Name Filter Regulators
Maximum Pressure 203.05 psi (143 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Regulator Lubricators - 1977912 - RS Components, Ltd.
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 0.00 to 174.05 psi (0.0 to 122 m H2O)
Media Temperature 14 F (-10 C)
View Details
Filter Regulators - 315786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Pneumatic Regulators - 341829 - RS Components, Ltd.
Specs
Primary Material Aluminum; Aluminium
Media Air
Maximum Pressure 174.05 psi (122 m H2O)
View Details
Filter Regulators - 2024300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 290.08 psi (204 m H2O)
Connection Description Threaded
View Details