RS Components, Ltd. Filter Regulators 2029314

Description
MSB6-1/2:C3J1M1-WP service unit combinat
Request a Quote
Description
MSB6-1/2:C3J1M1-WP service unit combinat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029314
Filter Regulators 2029314
MSB6-1/2:C3J1M1-WP service unit combinat

MSB6-1/2:C3J1M1-WP service unit combinat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029314
Product Name Filter Regulators
Maximum Pressure 261.07 psi (184 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Regulators - 342268 - RS Components, Ltd.
Specs
Primary Material Aluminum; Die Cast Aluminium
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Pneumatic Pressure Regulators - 2030458 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Filter Regulators - 2029796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 101.53 psi (71.45 m H2O)
Connection Description Threaded
View Details
Pneumatic Pressure Regulators - 1215681 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 290.08 psi (204 m H2O)
View Details