RS Components, Ltd. Filter Regulators 2024277

Description
LFR-1/4-D-7-MINI-A filter regulator
Request a Quote
Description
LFR-1/4-D-7-MINI-A filter regulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2024277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2024277
Filter Regulators 2024277
LFR-1/4-D-7-MINI-A filter regulator

LFR-1/4-D-7-MINI-A filter regulator

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2024277
Product Name Filter Regulators
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Regulators - 1215653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Pneumatic Pressure Regulators - 2040053 - RS Components, Ltd.
Specs
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
Media Temperature 23 to 122 F (-5 to 50 C)
View Details
Filter Regulators - 2029812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 101.53 psi (71.45 m H2O)
Connection Description Threaded
View Details
Ball Valves - 1215603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2/2-Way Valve, 3/2-Way Valve, Ball, Shut-Off Valve
Primary Material Brass / Bronze; Brass
Valve Size 0.75 inch (19.05 mm)
View Details