RS Components, Ltd. Pneumatic Filters 2023517

Description
Festo MS6-LF-1/2-CRV-Z Pneumatic Filter
Request a Quote
Description
Festo MS6-LF-1/2-CRV-Z Pneumatic Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023517
Pneumatic Filters 2023517
Festo MS6-LF-1/2-CRV-Z Pneumatic Filter

Festo MS6-LF-1/2-CRV-Z Pneumatic Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023517
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Powered Respirator Filters - 218811 - RS Components, Ltd.
Specs
Construction Dust
View Details
HVAC Air Filters - 2560534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 2560533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type Fiberglass; Polyester; Polyester
Height 39.37 inch (1000 mm)
View Details
Pneumatic Filters - 299264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 35.31 SCFM (60.02 m³/hr)
View Details