RS Components, Ltd. Pneumatic Filters 2023494

Description
Festo MS4-LF-1/4-EUM Pneumatic Filter
Request a Quote
Description
Festo MS4-LF-1/4-EUM Pneumatic Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023494
Pneumatic Filters 2023494
Festo MS4-LF-1/4-EUM Pneumatic Filter

Festo MS4-LF-1/4-EUM Pneumatic Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023494
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Airflow 822 SCFM (1397 m³/hr)
Height 15.51 inch (394 mm)
View Details
HVAC Air Filters - 8279611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details
HVAC Air Filters - 8802630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
Pneumatic Filters - 299490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.36 SCFM (21.01 m³/hr)
View Details