RS Components, Ltd. Pneumatic Filters 2023360

Description
MS6-LFM-1/4-ARV micro filter
Request a Quote
Description
MS6-LFM-1/4-ARV micro filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023360
Pneumatic Filters 2023360
MS6-LFM-1/4-ARV micro filter

MS6-LFM-1/4-ARV micro filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023360
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Patented Filter Media
Airflow 1350 SCFM (2294 m³/hr)
View Details
Pneumatic Filters - 342194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 8.83 SCFM (15 m³/hr)
View Details
HVAC Air Filters - 2560540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Fiberglass; Polyester; Polyester
Airflow 1121 SCFM (1905 m³/hr)
View Details
Fan Filters - 399145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Stainless steel
Length 4.72 inch (120 mm)
View Details