RS Components, Ltd. Pneumatic Suction Cups 2022703

Description
ESS-20-CN suction cup
Request a Quote
Description
ESS-20-CN suction cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2022703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2022703
Pneumatic Suction Cups 2022703
ESS-20-CN suction cup

ESS-20-CN suction cup

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2022703
Product Name Pneumatic Suction Cups
Diameter / Max. Size 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038228 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Pur
View Details
Pneumatic Suction Cups - 2039853 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Pneumatic Suction Cups - 2038310 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material Nbr
View Details
Pneumatic Suction Cups - 2022746 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Pur
View Details