MS4-EE-1/8-10V24-S on-off valve
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2022549 |
| Product Name | Pneumatic Manual Control Valves |
| Valve Type | Control Valve |
| Primary Material | Aluminum; Aluminium |
| Media | Air |
| Valve Size | 0.12 inch (3.17 mm) |