RS Components, Ltd. Pneumatic Solenoid Valves 2021382

Description
Festo VUVG-L10-B52-T-M7-1P 3
Request a Quote
Description
Festo VUVG-L10-B52-T-M7-1P 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 2021382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2021382
Pneumatic Solenoid Valves 2021382
Festo VUVG-L10-B52-T-M7-1P 3

Festo VUVG-L10-B52-T-M7-1P3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2021382
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 1985192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Valve Size 0.38 inch (9.52 mm)
View Details
Pneumatic Solenoid Valves - 2021391 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Valves - 1762047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Valve Size 0.75 inch (19.05 mm)
View Details
Filter Regulators - 1367053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details