230Va.c. 50 to 60Hz primary. Single or twin secondary windings for series or parallel connection (For conformance reasons,0.35 to 3.2VA transformers with 2 x 15 and 2 x 18V outputs and all transformers with 2x 24V outputs should not have their secondaries connected in series as this means they will not meet the VDE 0550 approval). VB series (0.35 - 3.2VA) are inherently short circuit proof. PT series (4.5 - 22VA) are protected by internal PTC device. Compact design. Vacuum epoxy resin moulded to UL94-V0 rating. Double section glass fibre reinforced polyamide bobbins. 100% electrical and flash tested. High efficiency and low temperature rise. Low inter-winding capacitance. Low radiated noise. Extra fixing holes for secure boarding mounting on 4.5VA and above
Secondary Voltage Rating = 24V ac
Power Rating = 7.5VA
Primary Voltage Rating = 230V ac
Number of Outputs = 2
Length = 51mm
Width = 43mm
Depth = 36mm
Dimensions = 51 x 43 x 36mm
Weight = 280g
Mounting Type = Through Hole
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 2018586 |
Mounting | Chip Transformer |