Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WASHERS
RS COMPONENTS, LTD.
2009835 -- WASHER KITS
RS Components, Ltd.
Washer Kits
2009835
Description
RS PRO DIN 125A & DIN 125B Washer Kit
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO DIN 125A & DIN 125B Washer Kit
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Washer Kits
2009835
Washer Kits
2009835
RS PRO DIN 125A & DIN 125B Washer Kit
RS PRO DIN 125A & DIN 125B Washer Kit
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Washers
Product Number
2009835
Product Name
Washer Kits
Washer Type
Internal tooth, plain, spring
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Washers
9143373
Specs
Washer Type
Ring lock
Material
Steel; Steel
Finish
ZincPlated
View Details
RS Components, Ltd.
Washers
2874007
Specs
Material
StainlessSteel; Stainless Steel
Inside Diameter
0.236 inch (6.000 mm)
Thickness
0.059 inch (1.500 mm)
View Details
RS Components, Ltd.
Washers
6667788
Specs
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.413 inch (10.500 mm)
View Details
RS Components, Ltd.
Washers
4830653
Specs
Material
Brass; Brass
Inside Diameter
0.169 inch (4.300 mm)
Outside Diameter
0.354 inch (9.000 mm)
View Details