RS Components, Ltd. Profile & Round Belts 2009159

Description
Quick Connect Red belt Dia. 8mm x 5m
Request a Quote
Description
Quick Connect Red belt Dia. 8mm x 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2009159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2009159
Profile & Round Belts 2009159
Quick Connect Red belt Dia. 8mm x 5m

Quick Connect Red belt Dia. 8mm x 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2009159
Product Name Profile & Round Belts
Cross Section Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2596418 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 1181 inch (30000 mm)
View Details
Profile & Round Belts - 7010590 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 2.01 inch (51 mm)
View Details
Profile & Round Belts - 3098151 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.0787 inch (2 mm)
View Details
Profile & Round Belts - 2596547 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.2480 inch (6.3 mm)
View Details