RS Components, Ltd. Cable Markers 2007782

Description
Elemento di sigl.PMP-30 bianco - SIGLA Y
Request a Quote
Description
Elemento di sigl.PMP-30 bianco - SIGLA Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2007782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2007782
Cable Markers 2007782
Elemento di sigl.PMP-30 bianco - SIGLA Y

Elemento di sigl.PMP-30 bianco - SIGLA Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 2007782
Product Name Cable Markers
Diameter 0.142 to 0.689 inch (3.6 to 17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PE
Diameter 0.669 inch (17 mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Cable Markers - 2007778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.142 to 0.689 inch (3.6 to 17.5 mm)
View Details
Cable Markers - 2153021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; PVC
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Cable Markers - 1363289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Vinyl
View Details