RS Components, Ltd. Calipers 2005407

Description
Vernier Caliper 150mm Thumb Lock
Request a Quote
Description
Vernier Caliper 150mm Thumb Lock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calipers - 2005407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Calipers
2005407
Calipers 2005407
Vernier Caliper 150mm Thumb Lock

Vernier Caliper 150mm Thumb Lock

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Dimensional Gages and Instruments
Product Number 2005407
Product Name Calipers
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 1465499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Accuracy 0.1 mm
View Details
Calipers - 148040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Micrometers - 2614634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 20 inch (508 mm)
Minimum Graduation / Resolution 0.0010 inch (0.0254 mm)
View Details
Micrometers - 327129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 5.91 inch (150 mm)
View Details