RS Components, Ltd. Flow Sensors 1982981

Description
Key Instruments 25102A13BVBN Flow Meter
Request a Quote
Description
Key Instruments 25102A13BVBN Flow Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 1982981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
1982981
Flow Sensors 1982981
Key Instruments 25102A13BVBN Flow Meter

Key Instruments 25102A13BVBN Flow Meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 1982981
Product Name Flow Sensors
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 6134244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.98 inch (25 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 2891450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 2691942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Gas Volumetric Flow Rate 1059 SCFM (1801 m³/hr)
View Details