RS Components, Ltd. Plastic Rods 1970023

Description
RS PRO 1970023 Fluoroplastics PTFE Rod
Request a Quote
Description
RS PRO 1970023 Fluoroplastics PTFE Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1970023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1970023
Plastic Rods 1970023
RS PRO 1970023 Fluoroplastics PTFE Rod

RS PRO 1970023 Fluoroplastics PTFE Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1970023
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 680533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Rods - 514596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7087 inch (18 mm)
View Details
Plastic Rods - 3136326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polypropylene; Polypropylene
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Sheets - 4383696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.97 inch (50 mm)
View Details