RS Components, Ltd. AV Adapters 1954343

Description
RS PRO QSHDMI-HSV03 HDMI Splitter
Request a Quote
Description
RS PRO QSHDMI-HSV03 HDMI Splitter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 1954343 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
1954343
AV Adapters 1954343
RS PRO QSHDMI-HSV03 HDMI Splitter

RS PRO QSHDMI-HSV03 HDMI Splitter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1954343
Product Name AV Adapters
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1954886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 2668447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details