Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING FIXTURES
RS COMPONENTS, LTD.
1947710 -- CABINET LIGHTING
RS Components, Ltd.
Cabinet Lighting
1947710
Description
LED121 (500mm) PIR + Socket 230Vac Germa
Request a Quote
Email Supplier
Description
LED121 (500mm) PIR + Socket 230Vac Germa
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cabinet Lighting
1947710
Cabinet Lighting
1947710
LED121 (500mm) PIR + Socket 230Vac Germa
LED121 (500mm) PIR + Socket 230Vac Germa
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Lighting Fixtures
Product Number
1947710
Product Name
Cabinet Lighting
Lamp Type
LED
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Batten Lights
2235004
Specs
Lamp Type
LED
Voltage
220 to 240 volts
Wattage
18 watts
View Details
RS Components, Ltd.
Batten Lights
2869550
Specs
Lamp Type
LED
Wattage
60 watts
Lighting Fixture Dimensions
1.5 m(L) x 96 mm x 80 mm(D)
View Details
RS Components, Ltd.
LED Panel Lights
2859945
Specs
Wattage
35 watts
Lighting Fixture Dimensions
1.195 m(L) x 295 mm(W)
View Details
RS Components, Ltd.
Low Bay & High Bay Lighting
2318134
Specs
Lamp Type
LED
Voltage
220 to 240 volts
Wattage
100 watts
View Details