RS Components, Ltd.
Control Station Enclosures
1947464
Description
RS PRO CCS07GY00/RSP
Request a Quote
Email Supplier
Description
RS PRO CCS07GY00/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947464 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
5.51 inch (140 mm)
|
|
Width
|
2.76 inch (70 mm)
|
|
Depth
|
2.01 inch (51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details