RS Components, Ltd. Duct Tapes 1945859

Description
Gorilla tape tough & wide 27m
Request a Quote
Description
Gorilla tape tough & wide 27m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duct Tapes - 1945859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Duct Tapes
1945859
Duct Tapes 1945859
Gorilla tape tough & wide 27m

Gorilla tape tough & wide 27m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Tapes
Product Number 1945859
Product Name Duct Tapes
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Duct Tapes - 1466829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 1.97 inches (50 mm)
View Details
Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details
Duct Tapes - 1945858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 3.94 inches (100 mm)
Thickness 0.0339 inches (0.8600 mm)
View Details