RS Components, Ltd. Aux Cables 1929446

Description
Audio & Microphone Headset Splitter Adap
Request a Quote
Description
Audio & Microphone Headset Splitter Adap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Aux Cables
1929446
Aux Cables 1929446
Audio & Microphone Headset Splitter Adap

Audio & Microphone Headset Splitter Adap

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1929446
Product Name Aux Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Audio
Cable Length 6.56 ft (20 dm)
Connector Type 3.5mm Stereo Jack
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 5.91 ft (18 dm)
View Details
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details