RS Components, Ltd. DisplayPort Cables 1924681

Description
RS PRO USB3C-DP-3M DisplayPort Cable
Request a Quote
Description
RS PRO USB3C-DP-3M DisplayPort Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1924681 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1924681
DisplayPort Cables 1924681
RS PRO USB3C-DP-3M DisplayPort Cable

RS PRO USB3C-DP-3M DisplayPort Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1924681
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort; USB
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1930233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
View Details
USB Cables - 1765806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
DisplayPort Cables - 1863019 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details
VGA Cables - 1828541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Vga
View Details