RS Components, Ltd. Thermocouples 192142

Description
Prosensor K430-500-2-9
Request a Quote
Description
Prosensor K430-500-2-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouples - 192142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouples
192142
Thermocouples 192142
Prosensor K430-500-2-9

Prosensor K430-500-2-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 192142
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple & Extension Wire - 158963 - RS Components, Ltd.
Specs
Thermocouple Type K
Length 3937 inch (100000 mm)
Insulation Material Vinyl; Pvc
View Details
Thermocouples - 1236327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 394 inch (10000 mm)
View Details
Thermocouple & Extension Wire - 2194769 - RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Insulation Material Vinyl; Pvc
Features Extension Wire
View Details
Thermocouples - 1104474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 78.74 inch (2000 mm)
View Details