RS Components, Ltd. Float Switches 1919512

Description
Horizontal external mount 50VA SS 304 gr
Request a Quote
Description
Horizontal external mount 50VA SS 304 gr
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1919512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1919512
Float Switches 1919512
Horizontal external mount 50VA SS 304 gr

Horizontal external mount 50VA SS 304 gr

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1919512
Product Name Float Switches
Maximum Operating Pressure 72.52 psi (51.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 2691926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp -40 to 932 F (-40 to 500 C)
View Details
Level Sensors - 4936802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details
Level Sensors - 1936763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Float Switches - 2356204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details